Vishay Precision Group Resistor, Cermet, 22Kohm, 10%, Panel; Resistance Vishay RCEC75022K10

Description
RESISTOR, CERMET, 22KOHM, 10%, PANEL; Resistance:22kohm; Product Range:RCEC 750 Series; Power Rating:750W; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Cermet; Temperature RoHS Compliant: No
Datasheet
Description
RESISTOR, CERMET, 22KOHM, 10%, PANEL; Resistance:22kohm; Product Range:RCEC 750 Series; Power Rating:750W; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Cermet; Temperature RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cermet, 22Kohm, 10%, Panel; Resistance Vishay - 53Y0962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cermet, 22Kohm, 10%, Panel; Resistance Vishay
53Y0962
Resistor, Cermet, 22Kohm, 10%, Panel; Resistance Vishay 53Y0962
RESISTOR, CERMET, 22KOHM, 10%, PANEL; Resistance:22kohm; Product Range:RCEC 750 Series; Power Rating:750W; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Cermet; Temperature RoHS Compliant: No

RESISTOR, CERMET, 22KOHM, 10%, PANEL; Resistance:22kohm; Product Range:RCEC 750 Series; Power Rating:750W; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Cermet; Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53Y0962
Product Name Resistor, Cermet, 22Kohm, 10%, Panel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Screw Terminals
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details