Vishay Precision Group Chassis Mount Resistors RCEC400GS5R60KB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCEC400GS5R60KB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCEC400GS5R60KB-ND
Chassis Mount Resistors 716-RCEC400GS5R60KB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCEC400GS5R60KB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCEC400GS5R60KB
Chassis Mount Resistors RCEC400GS5R60KB
MCB RESISTORS

MCB RESISTORS

Supplier's Site Datasheet
Resistance Vishay - 71Y8189 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8189
Resistance Vishay 71Y8189
Resistance:5.6ohm; Product Range:RCEC 400 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/° C; Resistor Type:High Power; Product Length:66mm RoHS Compliant: Yes

Resistance:5.6ohm; Product Range:RCEC 400 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/°C; Resistor Type:High Power; Product Length:66mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCEC400GS5R60KB-ND RCEC400GS5R60KB 71Y8189
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details