Vishay Precision Group Chassis Mount Resistors RCEC400GS33R0JB

Description
Chassis Mount Resistor
Request a Quote Datasheet
Description
Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RCEC400GS33R0JB-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RCEC400GS33R0JB-ND
Chassis Mount Resistors 716-RCEC400GS33R0JB-ND
Chassis Mount Resistor

Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RCEC400GS33R0JB - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RCEC400GS33R0JB
Chassis Mount Resistors RCEC400GS33R0JB
MCB RESISTORS

MCB RESISTORS

Supplier's Site Datasheet
Resistance Vishay - 71Y8190 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
71Y8190
Resistance Vishay 71Y8190
Resistance:33ohm; Product Range:RCEC 400 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/° C; Resistor Type:High Power; Product Length:66mm RoHS Compliant: Yes

Resistance:33ohm; Product Range:RCEC 400 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Thick Film; Temperature Coefficient:250ppm/°C; Resistor Type:High Power; Product Length:66mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCEC400GS33R0JB-ND RCEC400GS33R0JB 71Y8190
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details