Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC12064K70FKEA

Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC12064K70FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12064K70FKEATR-ND
Chip Resistor - Surface Mount 541-RCC12064K70FKEATR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12064K70FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12064K70FKEACT-ND
Chip Resistor - Surface Mount 541-RCC12064K70FKEACT-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12064K70FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12064K70FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC12064K70FKEADKR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220819
Surface Mount Resistors 2220819
Vishay RCC12064K70FKEA

Vishay RCC12064K70FKEA

Supplier's Site
Surface Mount Resistors - 2220820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220820P
Surface Mount Resistors 2220820P
Vishay RCC12064K70FKEA

Vishay RCC12064K70FKEA

Supplier's Site
Surface Mount Resistors - 2220820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220820
Surface Mount Resistors 2220820
Vishay RCC12064K70FKEA

Vishay RCC12064K70FKEA

Supplier's Site
Chip Resistor - Surface Mount - RCC12064K70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC12064K70FKEA
Chip Resistor - Surface Mount RCC12064K70FKEA
RCC1206 100 4K7 1% ET1 E3

RCC1206 100 4K7 1% ET1 E3

Supplier's Site Datasheet
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2764
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2764
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2763
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2763
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-RCC12064K70FKEATR-ND 2220819 RCC12064K70FKEA 38AJ2764
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details