Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC1206470KFKEA

Description
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC1206470KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206470KFKEATR-ND
Chip Resistor - Surface Mount 541-RCC1206470KFKEATR-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206470KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206470KFKEACT-ND
Chip Resistor - Surface Mount 541-RCC1206470KFKEACT-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206470KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206470KFKEADKR-ND
Chip Resistor - Surface Mount 541-RCC1206470KFKEADKR-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7204
Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7204
RES, AEC-Q200, 470K, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 470K, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7203
Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7203
RES, AEC-Q200, 470K, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 470K, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC1206470KFKEATR-ND 45AJ7204
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 470K, 1%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details