Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC1206330RFKEA

Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC1206330RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206330RFKEATR-ND
Chip Resistor - Surface Mount 541-RCC1206330RFKEATR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206330RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206330RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCC1206330RFKEADKR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206330RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206330RFKEACT-ND
Chip Resistor - Surface Mount 541-RCC1206330RFKEACT-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7194
Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7194
RES, AEC-Q200, 330R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 330R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7193
Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7193
RES, AEC-Q200, 330R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 330R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC1206330RFKEATR-ND 45AJ7194
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 330R, 1%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details