2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, AEC-Q200, 2K2, 1%, 0.5W, 1206 ROHS COMPLIANT: YES
RES, AEC-Q200, 2K2, 1%, 0.5W, 1206 ROHS COMPLIANT: YES
RCC1206 100 2K2 1% ET1 E3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 541-RCC12062K20FKEACT-ND | 45AJ7177 | RCC12062K20FKEA |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, 2K2, 1%, 0.5W, 1206 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 1 +/- % | 1 +/- % |