22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RCC1206 100 22R 1% ET1 E3
RES, AEC-Q200, 22R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES
RES, AEC-Q200, 22R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2220794 | 541-RCC120622R0FKEADKR-ND | RCC120622R0FKEA | 45AJ7186 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Aec-Q200, 22R, 1%, 0.5W, 1206 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 | |
| Resistance Range | 22 ohms | 22 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Standards and Certifications | RoHS | RoHS |