Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC1206220RFKEA

Description
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC1206220RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206220RFKEATR-ND
Chip Resistor - Surface Mount 541-RCC1206220RFKEATR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206220RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206220RFKEACT-ND
Chip Resistor - Surface Mount 541-RCC1206220RFKEACT-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206220RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206220RFKEADKR-ND
Chip Resistor - Surface Mount 541-RCC1206220RFKEADKR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220792
Surface Mount Resistors 2220792
Vishay RCC1206220RFKEA

Vishay RCC1206220RFKEA

Supplier's Site
Surface Mount Resistors - 2220793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220793
Surface Mount Resistors 2220793
Vishay RCC1206220RFKEA

Vishay RCC1206220RFKEA

Supplier's Site
Surface Mount Resistors - 2220793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220793P
Surface Mount Resistors 2220793P
Vishay RCC1206220RFKEA

Vishay RCC1206220RFKEA

Supplier's Site
Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7188
Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7188
RES, AEC-Q200, 220R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7187
Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7187
RES, AEC-Q200, 220R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC1206220RFKEATR-ND 2220792 45AJ7188
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, 220R, 1%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details