200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, AEC-Q200, 200R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES
RES, AEC-Q200, 200R, 1%, 0.5W, 1206 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RCC1206200RFKEACT-ND | 2220788P | 45AJ7184 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Aec-Q200, 200R, 1%, 0.5W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |