Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC12061R00JNEA

Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC12061R00JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061R00JNEATR-ND
Chip Resistor - Surface Mount 541-RCC12061R00JNEATR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12061R00JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061R00JNEADKR-ND
Chip Resistor - Surface Mount 541-RCC12061R00JNEADKR-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12061R00JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061R00JNEACT-ND
Chip Resistor - Surface Mount 541-RCC12061R00JNEACT-ND
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7154
Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7154
RES, AEC-Q200, 1R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7153
Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7153
RES, AEC-Q200, 1R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC12061R00JNEATR-ND 45AJ7154
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1R, 5%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers