Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC12061K00FKEA

Description
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC12061K00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061K00FKEACT-ND
Chip Resistor - Surface Mount 541-RCC12061K00FKEACT-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12061K00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061K00FKEATR-ND
Chip Resistor - Surface Mount 541-RCC12061K00FKEATR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC12061K00FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC12061K00FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC12061K00FKEADKR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220778
Surface Mount Resistors 2220778
Vishay RCC12061K00FKEA

Vishay RCC12061K00FKEA

Supplier's Site
Surface Mount Resistors - 2220777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220777
Surface Mount Resistors 2220777
Vishay RCC12061K00FKEA

Vishay RCC12061K00FKEA

Supplier's Site
Surface Mount Resistors - 2220778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220778P
Surface Mount Resistors 2220778P
Vishay RCC12061K00FKEA

Vishay RCC12061K00FKEA

Supplier's Site
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2741
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2741
RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2742
Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2742
RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC12061K00FKEACT-ND 2220778 38AJ2741
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details