10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, AEC-Q200, 10K, 5%, 0.5W, 1206 ROHS COMPLIANT: YES
RES, AEC-Q200, 10K, 5%, 0.5W, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RCC120610K0JNEADKR-ND | 45AJ7158 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, 10K, 5%, 0.5W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 5 +/- % |