Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC120610K0FKEA

Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC120610K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120610K0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC120610K0FKEATR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120610K0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120610K0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC120610K0FKEADKR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC120610K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC120610K0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC120610K0FKEACT-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2220768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220768
Surface Mount Resistors 2220768
Vishay RCC120610K0FKEA

Vishay RCC120610K0FKEA

Supplier's Site
Surface Mount Resistors - 2220769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220769
Surface Mount Resistors 2220769
Vishay RCC120610K0FKEA

Vishay RCC120610K0FKEA

Supplier's Site
Surface Mount Resistors - 2220769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2220769P
Surface Mount Resistors 2220769P
Vishay RCC120610K0FKEA

Vishay RCC120610K0FKEA

Supplier's Site
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2749
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2749
RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 38AJ2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
38AJ2750
Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 38AJ2750
RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCC120610K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC120610K0FKEA
Chip Resistor - Surface Mount RCC120610K0FKEA
RCC1206 100 10K 1% ET1 E3

RCC1206 100 10K 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-RCC120610K0FKEATR-ND 2220768 38AJ2749 RCC120610K0FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details