Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC1206100RJNEA

Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC1206100RJNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206100RJNEATR-ND
Chip Resistor - Surface Mount 541-RCC1206100RJNEATR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206100RJNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206100RJNEADKR-ND
Chip Resistor - Surface Mount 541-RCC1206100RJNEADKR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC1206100RJNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC1206100RJNEACT-ND
Chip Resistor - Surface Mount 541-RCC1206100RJNEACT-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7170
Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7170
RES, AEC-Q200, 100R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 100R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay - 45AJ7169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay
45AJ7169
Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay 45AJ7169
RES, AEC-Q200, 100R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 100R, 5%, 0.5W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC1206100RJNEATR-ND 45AJ7170
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 100R, 5%, 0.5W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details