0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
JUMPER, 0R, 0.5W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:-; Product Range:RCC e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
JUMPER, 0R, 0.5W, 1206, THICK FILM; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:-; Product Range:RCC e3 Series; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RCC12060000Z0EACT-ND | 2220761 | 38AJ2740 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Jumper, 0R, 0.5W, 1206, Thick Film; Resistor Case / Package Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |