Vishay Precision Group Automotive SMD 0.25W 4W Resistor RCC080549K9FKEA

Description
Res Thick Film 0805 49.9K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080549K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080549K9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 49.9K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080549K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080549K9FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.25W 4W Resistor - 52-RCC080549K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-RCC080549K9FKEA
Automotive SMD 0.25W 4W Resistor 52-RCC080549K9FKEA
Res Thick Film 0805 49.9K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080549K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080549K9FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 49.9K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080549K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080549K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1208320-RCC080549K9FKEA
Resistors - Chip Resistor - Surface Mount 1208320-RCC080549K9FKEA
Win Source Part Number: 1208320-RCC080549K9F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCC e3 Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-RCC080549K9FKEAC T,541-RCC080549K9FKE ATR

Win Source Part Number: 1208320-RCC080549K9FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCC e3
Features: Automotive AEC-Q200
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-RCC080549K9FKEACT,541-RCC080549K9FKEATR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080549K9FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080549K9FKEATR-ND
Chip Resistor - Surface Mount 541-RCC080549K9FKEATR-ND
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080549K9FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080549K9FKEACT-ND
Chip Resistor - Surface Mount 541-RCC080549K9FKEACT-ND
49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay - 73AH7233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay
73AH7233
Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay 73AH7233
RES, AEC-Q200, 49K9, 1%, 0.25W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, 49K9, 1%, 0.25W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay - 73AH7234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay
73AH7234
Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay 73AH7234
RES, AEC-Q200, 49K9, 1%, 0.25W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, 49K9, 1%, 0.25W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RCC080549K9FKEA 1208320-RCC080549K9FKEA 541-RCC080549K9FKEATR-ND 73AH7233
Product Name Automotive SMD 0.25W 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 49K9, 1%, 0.25W, 0805; Resistance Vishay
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details