Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount RCC080547K0FKEA

Description
Win Source Part Number: 1209046-RCC080547K0F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCC e3 Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-RCC080547K0FKEAC T,541-RCC080547K0FKE ATR
Request a Quote Datasheet
Description
Win Source Part Number: 1209046-RCC080547K0F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCC e3 Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-RCC080547K0FKEAC T,541-RCC080547K0FKE ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1209046-RCC080547K0FKEA
Resistors - Chip Resistor - Surface Mount 1209046-RCC080547K0FKEA
Win Source Part Number: 1209046-RCC080547K0F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCC e3 Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-RCC080547K0FKEAC T,541-RCC080547K0FKE ATR

Win Source Part Number: 1209046-RCC080547K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCC e3
Features: Automotive AEC-Q200
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-RCC080547K0FKEACT,541-RCC080547K0FKEATR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080547K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080547K0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC080547K0FKEACT-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080547K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080547K0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC080547K0FKEATR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 0.25W 4W Resistor - 52-RCC080547K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-RCC080547K0FKEA
Automotive SMD 0.25W 4W Resistor 52-RCC080547K0FKEA
Res Thick Film 0805 47K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080547K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080547K0FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 47K Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080547K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080547K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47Kohm, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Vishay - 33AK3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Kohm, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Vishay
33AK3587
Res, 47Kohm, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Vishay 33AK3587
RES, 47KOHM, 1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 47KOHM, 1%, 0.25W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1209046-RCC080547K0FKEA 541-RCC080547K0FKEACT-ND 52-RCC080547K0FKEA 33AK3587
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 0.25W 4W Resistor Res, 47Kohm, 1%, 0.25W, Thick Film, 0805 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details