Vishay Precision Group Chip Resistor - Surface Mount RCC080520K0FKEA

Description
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC080520K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080520K0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC080520K0FKEATR-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080520K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080520K0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC080520K0FKEACT-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay - 73AH7229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay
73AH7229
Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay 73AH7229
RES, AEC-Q200, 20K, 1%, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, 20K, 1%, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay - 73AH7230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay
73AH7230
Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay 73AH7230
RES, AEC-Q200, 20K, 1%, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, 20K, 1%, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC080520K0FKEATR-ND 73AH7229
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 20K, 1%, 0.25W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details