Vishay Precision Group Chip Resistor - Surface Mount RCC08051M00FKEA

Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC08051M00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC08051M00FKEACT-ND
Chip Resistor - Surface Mount 541-RCC08051M00FKEACT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC08051M00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC08051M00FKEATR-ND
Chip Resistor - Surface Mount 541-RCC08051M00FKEATR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay - 73AH7214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay
73AH7214
Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay 73AH7214
RES, AEC-Q200, 1M, 1%, 0.25W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1M, 1%, 0.25W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay - 73AH7213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay
73AH7213
Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay 73AH7213
RES, AEC-Q200, 1M, 1%, 0.25W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1M, 1%, 0.25W, 0805; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC08051M00FKEACT-ND 73AH7214
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1M, 1%, 0.25W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers