Vishay Precision Group Chip Resistor - Surface Mount RCC08051K00FKEA

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC08051K00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC08051K00FKEACT-ND
Chip Resistor - Surface Mount 541-RCC08051K00FKEACT-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC08051K00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC08051K00FKEATR-ND
Chip Resistor - Surface Mount 541-RCC08051K00FKEATR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay - 73AH7212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay
73AH7212
Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay 73AH7212
RES, AEC-Q200, 1K, 1%, 0.25W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 0.25W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay - 73AH7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay
73AH7211
Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay 73AH7211
RES, AEC-Q200, 1K, 1%, 0.25W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 0.25W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Vishay - 14AJ2614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Vishay
14AJ2614
Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Vishay 14AJ2614
RES, 1K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCC08051K00FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCC08051K00FKEA
Resistors - Chip Resistor - Surface Mount RCC08051K00FKEA
RCC0805 100 1K0 1% ET1 E3

RCC0805 100 1K0 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RCC08051K00FKEACT-ND 73AH7212 14AJ2614 RCC08051K00FKEA
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 1%, 0.25W, 0805; Resistance Vishay Res, 1K, 1%, 0.25W, 0805 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers