Vishay Precision Group Automotive SMD 10 Ohm 0.25W Resistor RCC080510R0FKEA

Description
Res Thick Film 0805 10 Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080510R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080510R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 10 Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080510R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080510R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10 Ohm 0.25W Resistor - 52-RCC080510R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10 Ohm 0.25W Resistor
52-RCC080510R0FKEA
Automotive SMD 10 Ohm 0.25W Resistor 52-RCC080510R0FKEA
Res Thick Film 0805 10 Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080510R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080510R0FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 10 Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RCC080510R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCC080510R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCC080510R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080510R0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC080510R0FKEACT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080510R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080510R0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC080510R0FKEATR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018698-RCC080510R0FKEA
Resistors - Chip Resistor - Surface Mount 1018698-RCC080510R0FKEA
Win Source Part Number: 1018698-RCC080510R0F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCC e3 Features: Automotive AEC-Q200 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-RCC080510R0FKEAT R,541-RCC080510R0FKE ACT

Win Source Part Number: 1018698-RCC080510R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCC e3
Features: Automotive AEC-Q200
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-RCC080510R0FKEATR,541-RCC080510R0FKEACT

Buy Now Datasheet
Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay - 73AH7222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay
73AH7222
Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay 73AH7222
RES, AEC-Q200, 10R, 1%, 0.25W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.25W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay - 73AH7221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay
73AH7221
Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay 73AH7221
RES, AEC-Q200, 10R, 1%, 0.25W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.25W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCC080510R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCC080510R0FKEA
Resistors - Chip Resistor - Surface Mount RCC080510R0FKEA
RCC0805 100 10R 1% ET1 E3

RCC0805 100 10R 1% ET1 E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCC080510R0FKEA 541-RCC080510R0FKEACT-ND 1018698-RCC080510R0FKEA 73AH7222 RCC080510R0FKEA
Product Name Automotive SMD 10 Ohm 0.25W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 10R, 1%, 0.25W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details