Vishay Precision Group Chip Resistor - Surface Mount RCC080510M0FKEA

Description
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC080510M0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080510M0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC080510M0FKEATR-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080510M0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080510M0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC080510M0FKEACT-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC080510M0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC080510M0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC080510M0FKEADKR-ND
RCC0805 100 10M 1% ET1 E3

RCC0805 100 10M 1% ET1 E3

Buy Now Datasheet
Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay - 73AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay
73AH7219
Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay 73AH7219
RES, AEC-Q200, 10M, 1%, 0.25W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, 10M, 1%, 0.25W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay - 73AH7220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay
73AH7220
Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay 73AH7220
RES, AEC-Q200, 10M, 1%, 0.25W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, 10M, 1%, 0.25W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC080510M0FKEATR-ND 73AH7219
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10M, 1%, 0.25W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details