Vishay Precision Group Chip Resistor - Surface Mount RCC08050000Z0EA

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC08050000Z0EACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC08050000Z0EACT-ND
Chip Resistor - Surface Mount 541-RCC08050000Z0EACT-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC08050000Z0EATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC08050000Z0EATR-ND
Chip Resistor - Surface Mount 541-RCC08050000Z0EATR-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay - 73AH7210 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay
73AH7210
Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay 73AH7210
JUMPER, AEC-Q200, 0R, 0.25W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCC e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

JUMPER, AEC-Q200, 0R, 0.25W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCC e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay - 73AH7209 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay
73AH7209
Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay 73AH7209
JUMPER, AEC-Q200, 0R, 0.25W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCC e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

JUMPER, AEC-Q200, 0R, 0.25W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCC e3 Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCC08050000Z0EA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC08050000Z0EA
Chip Resistor - Surface Mount RCC08050000Z0EA
RCC0805 0R0 ET1 E3

RCC0805 0R0 ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-RCC08050000Z0EACT-ND 73AH7210 RCC08050000Z0EA
Product Name Chip Resistor - Surface Mount Jumper, Aec-Q200, 0R, 0.25W, 0805; Resistor Case / Package Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details