Vishay Precision Group Chip Resistor - Surface Mount RCC060349K9FKEA

Description
49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC060349K9FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC060349K9FKEACT-ND
Chip Resistor - Surface Mount 541-RCC060349K9FKEACT-ND
49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC060349K9FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC060349K9FKEATR-ND
Chip Resistor - Surface Mount 541-RCC060349K9FKEATR-ND
49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay - 73AH7208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay
73AH7208
Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay 73AH7208
RES, AEC-Q200, 49K9, 1%, 0.2W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, 49K9, 1%, 0.2W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay - 73AH7207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay
73AH7207
Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay 73AH7207
RES, AEC-Q200, 49K9, 1%, 0.2W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, 49K9, 1%, 0.2W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCC060349K9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCC060349K9FKEA
Resistors - Chip Resistor - Surface Mount RCC060349K9FKEA
RCC0603 100 49K9 1% ET1 E3

RCC0603 100 49K9 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-RCC060349K9FKEACT-ND 73AH7208 RCC060349K9FKEA
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 49K9, 1%, 0.2W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details