Vishay Precision Group Chip Resistor - Surface Mount RCC06031M00FKEA

Description
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC06031M00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06031M00FKEACT-ND
Chip Resistor - Surface Mount 541-RCC06031M00FKEACT-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC06031M00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06031M00FKEATR-ND
Chip Resistor - Surface Mount 541-RCC06031M00FKEATR-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC06031M00FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06031M00FKEADKR-ND
Chip Resistor - Surface Mount 541-RCC06031M00FKEADKR-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay - 73AH7188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay
73AH7188
Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay 73AH7188
RES, AEC-Q200, 1M, 1%, 0.2W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1M, 1%, 0.2W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay - 73AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay
73AH7187
Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay 73AH7187
RES, AEC-Q200, 1M, 1%, 0.2W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1M, 1%, 0.2W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC06031M00FKEACT-ND 73AH7188
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1M, 1%, 0.2W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details