Vishay Precision Group Chip Resistor - Surface Mount RCC06031K00FKEA

Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC06031K00FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06031K00FKEACT-ND
Chip Resistor - Surface Mount 541-RCC06031K00FKEACT-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC06031K00FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06031K00FKEATR-ND
Chip Resistor - Surface Mount 541-RCC06031K00FKEATR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay - 73AH7186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay
73AH7186
Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay 73AH7186
RES, AEC-Q200, 1K, 1%, 0.2W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 0.2W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay - 73AH7185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay
73AH7185
Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay 73AH7185
RES, AEC-Q200, 1K, 1%, 0.2W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 0.2W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC06031K00FKEACT-ND 73AH7186
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 1%, 0.2W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details