Vishay Precision Group Chip Resistor - Surface Mount RCC060310K0FKEA

Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC060310K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC060310K0FKEACT-ND
Chip Resistor - Surface Mount 541-RCC060310K0FKEACT-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC060310K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC060310K0FKEATR-ND
Chip Resistor - Surface Mount 541-RCC060310K0FKEATR-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay - 73AH7192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay
73AH7192
Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay 73AH7192
RES, AEC-Q200, 10K, 1%, 0.2W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 0.2W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay - 73AH7191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay
73AH7191
Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay 73AH7191
RES, AEC-Q200, 10K, 1%, 0.2W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 0.2W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC060310K0FKEACT-ND 73AH7192
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 1%, 0.2W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details