Vishay Precision Group Chip Resistor - Surface Mount RCC0603100KFKEA

Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC0603100KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0603100KFKEATR-ND
Chip Resistor - Surface Mount 541-RCC0603100KFKEATR-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC0603100KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0603100KFKEACT-ND
Chip Resistor - Surface Mount 541-RCC0603100KFKEACT-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCC0603100KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCC0603100KFKEA
Resistors - Chip Resistor - Surface Mount RCC0603100KFKEA
RCC0603 100 100K 1% ET1 E3

RCC0603 100 100K 1% ET1 E3

Supplier's Site
Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay - 73AH7198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay
73AH7198
Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay 73AH7198
RES, AEC-Q200, 100K, 1%, 0.2W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.2W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay - 73AH7197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay
73AH7197
Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay 73AH7197
RES, AEC-Q200, 100K, 1%, 0.2W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.2W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC0603100KFKEATR-ND RCC0603100KFKEA 73AH7198
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 100K, 1%, 0.2W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details