Vishay Precision Group Chip Resistor - Surface Mount RCC06030000Z0EA

Description
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC06030000Z0EACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06030000Z0EACT-ND
Chip Resistor - Surface Mount 541-RCC06030000Z0EACT-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC06030000Z0EATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC06030000Z0EATR-ND
Chip Resistor - Surface Mount 541-RCC06030000Z0EATR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCC06030000Z0EA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC06030000Z0EA
Chip Resistor - Surface Mount RCC06030000Z0EA
RCC0603 0R0 ET1 E3

RCC0603 0R0 ET1 E3

Supplier's Site Datasheet
Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay - 73AH7184 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay
73AH7184
Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay 73AH7184
JUMPER, AEC-Q200, 0R, 0.2W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCC e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

JUMPER, AEC-Q200, 0R, 0.2W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCC e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay - 73AH7183 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay
73AH7183
Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay 73AH7183
JUMPER, AEC-Q200, 0R, 0.2W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCC e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

JUMPER, AEC-Q200, 0R, 0.2W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCC e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-RCC06030000Z0EACT-ND RCC06030000Z0EA 73AH7184
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Jumper, Aec-Q200, 0R, 0.2W, 0603; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details