Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC04024K70FKED

Description
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC04024K70FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04024K70FKEDCT-ND
Chip Resistor - Surface Mount 541-RCC04024K70FKEDCT-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC04024K70FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04024K70FKEDTR-ND
Chip Resistor - Surface Mount 541-RCC04024K70FKEDTR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCC04024K70FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC04024K70FKED
Chip Resistor - Surface Mount RCC04024K70FKED
RCC0402 100 4K7 1% ET7 E3

RCC0402 100 4K7 1% ET7 E3

Supplier's Site Datasheet
Res, 4K7, 1%, 0.125W, 0402 Rohs Compliant Vishay - 14AJ2606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.125W, 0402 Rohs Compliant Vishay
14AJ2606
Res, 4K7, 1%, 0.125W, 0402 Rohs Compliant Vishay 14AJ2606
RES, 4K7, 1%, 0.125W, 0402 ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.125W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-RCC04024K70FKEDCT-ND RCC04024K70FKED 14AJ2606
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K7, 1%, 0.125W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details