Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCC0402470RFKED

Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC0402470RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402470RFKEDTR-ND
Chip Resistor - Surface Mount 541-RCC0402470RFKEDTR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC0402470RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402470RFKEDCT-ND
Chip Resistor - Surface Mount 541-RCC0402470RFKEDCT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 470R, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay
33AK3586
Res, 470R, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay 33AK3586
RES, 470R, 1%, 0.125W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 470R, 1%, 0.125W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC0402470RFKEDTR-ND 33AK3586
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.125W, Thick Film, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details