Vishay Precision Group Chip Resistor - Surface Mount RCC04022K00FKED

Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC04022K00FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04022K00FKEDCT-ND
Chip Resistor - Surface Mount 541-RCC04022K00FKEDCT-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC04022K00FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04022K00FKEDTR-ND
Chip Resistor - Surface Mount 541-RCC04022K00FKEDTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC04022K00FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04022K00FKEDDKR-ND
Chip Resistor - Surface Mount 541-RCC04022K00FKEDDKR-ND
RCC0402 100 2K0 1% ET7 E3

RCC0402 100 2K0 1% ET7 E3

Buy Now Datasheet
Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay - 73AH7175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay
73AH7175
Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay 73AH7175
RES, AEC-Q200, 2K, 1%, 0.125W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, AEC-Q200, 2K, 1%, 0.125W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay - 73AH7176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay
73AH7176
Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay 73AH7176
RES, AEC-Q200, 2K, 1%, 0.125W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

RES, AEC-Q200, 2K, 1%, 0.125W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Product Range:RCC e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC04022K00FKEDCT-ND 73AH7175
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 2K, 1%, 0.125W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details