Vishay Precision Group Chip Resistor - Surface Mount RCC040210R0FKED

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC040210R0FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC040210R0FKEDTR-ND
Chip Resistor - Surface Mount 541-RCC040210R0FKEDTR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC040210R0FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC040210R0FKEDCT-ND
Chip Resistor - Surface Mount 541-RCC040210R0FKEDCT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay - 73AH7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay
73AH7170
Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay 73AH7170
RES, AEC-Q200, 10R, 1%, 0.125W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.125W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay - 73AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay
73AH7169
Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay 73AH7169
RES, AEC-Q200, 10R, 1%, 0.125W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 10R, 1%, 0.125W, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCC040210R0FKEDTR-ND 73AH7170
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10R, 1%, 0.125W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details