Vishay Precision Group Chip Resistor - Surface Mount RCC040210M0FKED

Description
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC040210M0FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC040210M0FKEDCT-ND
Chip Resistor - Surface Mount 541-RCC040210M0FKEDCT-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC040210M0FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC040210M0FKEDTR-ND
Chip Resistor - Surface Mount 541-RCC040210M0FKEDTR-ND
10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay - 73AH7167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay
73AH7167
Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay 73AH7167
RES, AEC-Q200, 10M, 1%, 0.125W, 0402; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 10M, 1%, 0.125W, 0402; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay - 73AH7168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay
73AH7168
Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay 73AH7168
RES, AEC-Q200, 10M, 1%, 0.125W, 0402; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 10M, 1%, 0.125W, 0402; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCC040210M0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC040210M0FKED
Chip Resistor - Surface Mount RCC040210M0FKED
RCC0402 100 10M 1% ET7 E3

RCC0402 100 10M 1% ET7 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-RCC040210M0FKEDCT-ND 73AH7167 RCC040210M0FKED
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10M, 1%, 0.125W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details