Vishay Precision Group Chip Resistor - Surface Mount RCC0402100RFKED

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC0402100RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402100RFKEDTR-ND
Chip Resistor - Surface Mount 541-RCC0402100RFKEDTR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC0402100RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC0402100RFKEDCT-ND
Chip Resistor - Surface Mount 541-RCC0402100RFKEDCT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay - 73AH7174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay
73AH7174
Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay 73AH7174
RES, AEC-Q200, 100R, 1%, 0.125W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 100R, 1%, 0.125W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay - 73AH7173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay
73AH7173
Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay 73AH7173
RES, AEC-Q200, 100R, 1%, 0.125W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, 100R, 1%, 0.125W, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Medium Power; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.125W, 0402 Rohs Compliant Vishay - 14AJ2605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0402 Rohs Compliant Vishay
14AJ2605
Res, 100R, 1%, 0.125W, 0402 Rohs Compliant Vishay 14AJ2605
RES, 100R, 1%, 0.125W, 0402 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.125W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RCC0402100RFKEDTR-ND 73AH7174 14AJ2605
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 100R, 1%, 0.125W, 0402; Resistance Vishay Res, 100R, 1%, 0.125W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details