Vishay Precision Group Chip Resistor - Surface Mount RCC04020000Z0ED

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCC04020000Z0EDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04020000Z0EDTR-ND
Chip Resistor - Surface Mount 541-RCC04020000Z0EDTR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCC04020000Z0EDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCC04020000Z0EDCT-ND
Chip Resistor - Surface Mount 541-RCC04020000Z0EDCT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay - 73AH7158 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay
73AH7158
Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay 73AH7158
JUMPER, AEC-Q200, 0R, 0.125W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:RCC e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

JUMPER, AEC-Q200, 0R, 0.125W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:RCC e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay - 73AH7157 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay
73AH7157
Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay 73AH7157
JUMPER, AEC-Q200, 0R, 0.125W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:RCC e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

JUMPER, AEC-Q200, 0R, 0.125W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:RCC e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCC04020000Z0ED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCC04020000Z0ED
Chip Resistor - Surface Mount RCC04020000Z0ED
RCC0402 0R0 ET7 E3

RCC0402 0R0 ET7 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-RCC04020000Z0EDTR-ND 73AH7158 RCC04020000Z0ED
Product Name Chip Resistor - Surface Mount Jumper, Aec-Q200, 0R, 0.125W, 0402; Resistor Case / Package Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers