Thick Film Resistors - SMD RCA2512 1R0 1% 100 E82 E3 Product overview: RCA25121R00FKEH from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCA25121R00FKEH can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151152-RCA25121R00F
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-RCA25121R00FKEH | 1151152-RCA25121R00FKEH |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount - RCA25121R00FKEH |
| Technology / Construction | Thick Film | |
| Resistance Range | 1 ohms | |
| Tolerance | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C |