0 Ohms Jumper 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Sulfur, Automotive AEC-Q200 Thick Film
0 Ohms Jumper 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Sulfur, Automotive AEC-Q200 Thick Film
0 Ohms Jumper 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Sulfur, Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD RCA1225-LS 0R0 E67 e3 Product overview: RCA12250000Z0EGLS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCA12250000Z0EGLS
Win Source Part Number: 1338495-RCA12250000Z
Category: Resistors - Chip Resistor - Surface Mount
Series: RCA-LS
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: Jumper
Ratings: AEC-Q200
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: Wide 2512 (6432 Metric) , 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RCA12250000Z0EGLSTR-ND | 52-RCA12250000Z0EGLS | 1338495-RCA12250000Z0EGLS |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | 2512; Wide 2512 | ||
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms |