1 kOhms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
1 kOhms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
1 kOhms ±1% 1.5W Chip Resistor 1218 (3246 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-3253-1-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 |
| Tolerance | 1 +/- % |