Vishay Precision Group Rca1206 6.8K 5% 200 Rt1 Vishay RCA12066K80JNTA

Description
RCA1206 6.8K 5% 200 RT1
Description
RCA1206 6.8K 5% 200 RT1

Suppliers

Company
Product
Description
Supplier Links
Rca1206 6.8K 5% 200 Rt1 Vishay - 15N3769 - Newark, An Avnet Company
Chicago, IL, United States
Rca1206 6.8K 5% 200 Rt1 Vishay
15N3769
Rca1206 6.8K 5% 200 Rt1 Vishay 15N3769
RCA1206 6.8K 5% 200 RT1

RCA1206 6.8K 5% 200 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15N3769
Product Name Rca1206 6.8K 5% 200 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details