Vishay Precision Group Rca1206 66R5 1% 100 Rt1 Vishay RCA120666R5FKTA

Description
RCA1206 66R5 1% 100 RT1
Description
RCA1206 66R5 1% 100 RT1

Suppliers

Company
Product
Description
Supplier Links
Rca1206 66R5 1% 100 Rt1 Vishay - 87P0735 - Newark, An Avnet Company
Chicago, IL, United States
Rca1206 66R5 1% 100 Rt1 Vishay
87P0735
Rca1206 66R5 1% 100 Rt1 Vishay 87P0735
RCA1206 66R5 1% 100 RT1

RCA1206 66R5 1% 100 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87P0735
Product Name Rca1206 66R5 1% 100 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details