Vishay Precision Group Rca1206 4.7K 1% 100 Rt1 Vishay RCA12064K70FKTA

Description
RCA1206 4.7K 1% 100 RT1
Description
RCA1206 4.7K 1% 100 RT1

Suppliers

Company
Product
Description
Supplier Links
Rca1206 4.7K 1% 100 Rt1 Vishay - 87P0770 - Newark, An Avnet Company
Chicago, IL, United States
Rca1206 4.7K 1% 100 Rt1 Vishay
87P0770
Rca1206 4.7K 1% 100 Rt1 Vishay 87P0770
RCA1206 4.7K 1% 100 RT1

RCA1206 4.7K 1% 100 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87P0770
Product Name Rca1206 4.7K 1% 100 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details