VISHAY PRECISION GROUP
RCA12063K32FKTA -- RCA1206 3K32 1% 100 RT1 VISHAY
Vishay Precision Group
Rca1206 3K32 1% 100 Rt1 Vishay
RCA12063K32FKTA
Description
RCA1206 3K32 1% 100 RT1
Description
RCA1206 3K32 1% 100 RT1
Suppliers
Rca1206 3K32 1% 100 Rt1 Vishay
87P0741
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
87P0741 |
|
Product Name
|
Rca1206 3K32 1% 100 Rt1 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
22 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details