Vishay Precision Group Rca1206 2.2K 5% 200 Rt1 Vishay RCA12062K20JNTA

Description
RCA1206 2.2K 5% 200 RT1
Description
RCA1206 2.2K 5% 200 RT1

Suppliers

Company
Product
Description
Supplier Links
Rca1206 2.2K 5% 200 Rt1 Vishay - 84M3718 - Newark, An Avnet Company
Chicago, IL, United States
Rca1206 2.2K 5% 200 Rt1 Vishay
84M3718
Rca1206 2.2K 5% 200 Rt1 Vishay 84M3718
RCA1206 2.2K 5% 200 RT1

RCA1206 2.2K 5% 200 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84M3718
Product Name Rca1206 2.2K 5% 200 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details