Vishay Precision Group Rca1206 1K2 1% 100 Rt1 Vishay RCA12061K20FKTA

Description
RCA1206 1K2 1% 100 RT1
Description
RCA1206 1K2 1% 100 RT1

Suppliers

Company
Product
Description
Supplier Links
Rca1206 1K2 1% 100 Rt1 Vishay - 87P0737 - Newark, An Avnet Company
Chicago, IL, United States
Rca1206 1K2 1% 100 Rt1 Vishay
87P0737
Rca1206 1K2 1% 100 Rt1 Vishay 87P0737
RCA1206 1K2 1% 100 RT1

RCA1206 1K2 1% 100 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87P0737
Product Name Rca1206 1K2 1% 100 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details