Vishay Precision Group Rca1206 1K2 1% 100 Et1 E3 Vishay RCA12061K20FKEA

Description
RCA1206 1K2 1% 100 ET1 e3
Description
RCA1206 1K2 1% 100 ET1 e3

Suppliers

Company
Product
Description
Supplier Links
Rca1206 1K2 1% 100 Et1 E3 Vishay - 87P0863 - Newark, An Avnet Company
Chicago, IL, United States
Rca1206 1K2 1% 100 Et1 E3 Vishay
87P0863
Rca1206 1K2 1% 100 Et1 E3 Vishay 87P0863
RCA1206 1K2 1% 100 ET1 e3

RCA1206 1K2 1% 100 ET1 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87P0863
Product Name Rca1206 1K2 1% 100 Et1 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details