Vishay Precision Group Surface Mount Resistors RCA12061K00FKEA

Description
Vishay RCA12061K00FKEA
Request a Quote Datasheet
Description
Vishay RCA12061K00FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885878
Surface Mount Resistors 1885878
Vishay RCA12061K00FKEA

Vishay RCA12061K00FKEA

Supplier's Site
Surface Mount Resistors - 1885878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885878P
Surface Mount Resistors 1885878P
Vishay RCA12061K00FKEA

Vishay RCA12061K00FKEA

Supplier's Site
Surface Mount Resistors - 1885641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885641
Surface Mount Resistors 1885641
Vishay RCA12061K00FKEA

Vishay RCA12061K00FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2245-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2245-1-ND
Chip Resistor - Surface Mount 541-2245-1-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2245-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2245-2-ND
Chip Resistor - Surface Mount 541-2245-2-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2245-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2245-6-ND
Chip Resistor - Surface Mount 541-2245-6-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1K, 1%, 1206; Resistance Vishay - 98Y2330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K, 1%, 1206; Resistance Vishay
98Y2330
Res, Aec-Q200, Thick Film, 1K, 1%, 1206; Resistance Vishay 98Y2330
RES, AEC-Q200, THICK FILM, 1K, 1%, 1206; Resistance:1kohm; Voltage Rating:200V; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K, 1%, 1206; Resistance:1kohm; Voltage Rating:200V; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1885878 1885878P 541-2245-1-ND 98Y2330
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K, 1%, 1206; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details