VISHAY PRECISION GROUP
RCA120610K0FKTA -- RCA1206 10K 1% 100 RT1 VISHAY
Vishay Precision Group
Rca1206 10K 1% 100 Rt1 Vishay
RCA120610K0FKTA
Description
RCA1206 10K 1% 100 RT1
Description
RCA1206 10K 1% 100 RT1
Suppliers
Rca1206 10K 1% 100 Rt1 Vishay
87P0772
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
87P0772 |
|
Product Name
|
Rca1206 10K 1% 100 Rt1 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
2.2 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details