Vishay Precision Group Chip Resistor - Surface Mount RCA1206100RFKEA

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2243-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2243-6-ND
Chip Resistor - Surface Mount 541-2243-6-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2243-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2243-1-ND
Chip Resistor - Surface Mount 541-2243-1-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2243-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2243-2-ND
Chip Resistor - Surface Mount 541-2243-2-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 1206; Resistance Vishay - 98Y2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 1206; Resistance Vishay
98Y2332
Res, Aec-Q200, Thick Film, 100R, 1%, 1206; Resistance Vishay 98Y2332
RES, AEC-Q200, THICK FILM, 100R, 1%, 1206; Resistance:100ohm; Voltage Rating:200V; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1%, 1206; Resistance:100ohm; Voltage Rating:200V; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2243-6-ND 98Y2332
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 1%, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details